Vishay Intertechnology, Inc. Through Hole Resistors RN65C3651BRSL

Description
3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C3651BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3651BRSL-ND
Through Hole Resistors RN65C3651BRSL-ND
3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.65K OHM 1/2W .1% AXIAL - RN65C3651BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/2W .1% AXIAL
RN65C3651BRSL
RES 3.65K OHM 1/2W .1% AXIAL RN65C3651BRSL
RES 3.65Kohm 1/2W .1% AXIAL

RES 3.65Kohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C3651BRSL-ND RN65C3651BRSL
Product Name Through Hole Resistors RES 3.65K OHM 1/2W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details