Vishay Intertechnology, Inc. RES 3.57M OHM 1/2W 1% AXIAL RN65C3574FBSL

Description
RES 3.57Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57M OHM 1/2W 1% AXIAL - RN65C3574FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57M OHM 1/2W 1% AXIAL
RN65C3574FBSL
RES 3.57M OHM 1/2W 1% AXIAL RN65C3574FBSL
RES 3.57Mohm 1/2W 1% AXIAL

RES 3.57Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3574FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3574FBSL-ND
Through Hole Resistors RN65C3574FBSL-ND
3.57 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.57 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C3574FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C3574FBSL
Through Hole Resistors RN65C3574FBSL
RES 3.57M OHM 1/2W 1% AXIAL

RES 3.57M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C3574FBSL RN65C3574FBSL-ND RN65C3574FBSL
Product Name RES 3.57M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3.57E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers