Vishay Intertechnology, Inc. RES 316 OHM 1/2W .1% AXIAL RN65C3160BBSL

Description
RES 316ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/2W .1% AXIAL - RN65C3160BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W .1% AXIAL
RN65C3160BBSL
RES 316 OHM 1/2W .1% AXIAL RN65C3160BBSL
RES 316ohm 1/2W .1% AXIAL

RES 316ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3160BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3160BBSL-ND
Through Hole Resistors RN65C3160BBSL-ND
316 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3160BBSL RN65C3160BBSL-ND
Product Name RES 316 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details