Vishay Intertechnology, Inc. RES 303K OHM 1/2W 1% AXIAL RN65C3033FB14

Description
RES 303Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 303Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 303K OHM 1/2W 1% AXIAL - RN65C3033FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 303K OHM 1/2W 1% AXIAL
RN65C3033FB14
RES 303K OHM 1/2W 1% AXIAL RN65C3033FB14
RES 303Kohm 1/2W 1% AXIAL

RES 303Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3033FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3033FB14-ND
Through Hole Resistors RN65C3033FB14-ND
303 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

303 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3033FB14 RN65C3033FB14-ND
Product Name RES 303K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 303000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details