Vishay Intertechnology, Inc. RES 300 OHM 1/2W .25% AXIAL RN65C3000CB14

Description
RES 300ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W .25% AXIAL - RN65C3000CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W .25% AXIAL
RN65C3000CB14
RES 300 OHM 1/2W .25% AXIAL RN65C3000CB14
RES 300ohm 1/2W .25% AXIAL

RES 300ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3000CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3000CB14-ND
Through Hole Resistors RN65C3000CB14-ND
300 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3000CB14 RN65C3000CB14-ND
Product Name RES 300 OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details