Vishay Intertechnology, Inc. Through Hole Resistors RN65C2944FBSL

Description
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C2944FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2944FBSL-ND
Through Hole Resistors RN65C2944FBSL-ND
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.94M OHM 1/2W 1% AXIAL - RN65C2944FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94M OHM 1/2W 1% AXIAL
RN65C2944FBSL
RES 2.94M OHM 1/2W 1% AXIAL RN65C2944FBSL
RES 2.94Mohm 1/2W 1% AXIAL

RES 2.94Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2944FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C2944FBSL
Through Hole Resistors RN65C2944FBSL
RES 2.94M OHM 1/2W 1% AXIAL

RES 2.94M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C2944FBSL-ND RN65C2944FBSL RN65C2944FBSL
Product Name Through Hole Resistors RES 2.94M OHM 1/2W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details