Vishay Intertechnology, Inc. Through Hole Resistors RN65C2944FB14

Description
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C2944FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2944FB14-ND
Through Hole Resistors RN65C2944FB14-ND
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 2.94M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C2944FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.94M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C2944FB14
Res Metal Film 2.94M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C2944FB14
Res Metal Film 2.94M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2.94M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cmf-65 2.94M 1% T-2 Rn65C2944F B14 Vishay - 74K4107 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 2.94M 1% T-2 Rn65C2944F B14 Vishay
74K4107
Cmf-65 2.94M 1% T-2 Rn65C2944F B14 Vishay 74K4107
CMF-65 2.94M 1% T-2 RN65C2944F B14

CMF-65 2.94M 1% T-2 RN65C2944F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2944FB14-ND RN65C2944FB14 74K4107
Product Name Through Hole Resistors Res Metal Film 2.94M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Cmf-65 2.94M 1% T-2 Rn65C2944F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details