Vishay Intertechnology, Inc. RES 2.87K OHM 1/2W .5% AXIAL RN65C2871DRSL

Description
RES 2.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/2W .5% AXIAL - RN65C2871DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W .5% AXIAL
RN65C2871DRSL
RES 2.87K OHM 1/2W .5% AXIAL RN65C2871DRSL
RES 2.87Kohm 1/2W .5% AXIAL

RES 2.87Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2871DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2871DRSL-ND
Through Hole Resistors RN65C2871DRSL-ND
2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2871DRSL RN65C2871DRSL-ND
Product Name RES 2.87K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers