Vishay Intertechnology, Inc. RES 284K OHM 1/2W .5% AXIAL RN65C2843DBSL

Description
RES 284Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 284Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 284K OHM 1/2W .5% AXIAL - RN65C2843DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 284K OHM 1/2W .5% AXIAL
RN65C2843DBSL
RES 284K OHM 1/2W .5% AXIAL RN65C2843DBSL
RES 284Kohm 1/2W .5% AXIAL

RES 284Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2843DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2843DBSL-ND
Through Hole Resistors RN65C2843DBSL-ND
284 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

284 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2843DBSL RN65C2843DBSL-ND
Product Name RES 284K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 284000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details