Vishay Intertechnology, Inc. RES 274 OHM 1/2W 1% AXIAL RN65C2740FBSL

Description
RES 274ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/2W 1% AXIAL - RN65C2740FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 1% AXIAL
RN65C2740FBSL
RES 274 OHM 1/2W 1% AXIAL RN65C2740FBSL
RES 274ohm 1/2W 1% AXIAL

RES 274ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2740FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2740FBSL-ND
Through Hole Resistors RN65C2740FBSL-ND
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2740FBSL RN65C2740FBSL-ND
Product Name RES 274 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details