Vishay Intertechnology, Inc. RES 2.61K OHM 1/2W .5% AXIAL RN65C2611DBSL

Description
RES 2.61Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/2W .5% AXIAL - RN65C2611DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/2W .5% AXIAL
RN65C2611DBSL
RES 2.61K OHM 1/2W .5% AXIAL RN65C2611DBSL
RES 2.61Kohm 1/2W .5% AXIAL

RES 2.61Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2611DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2611DBSL-ND
Through Hole Resistors RN65C2611DBSL-ND
2.61 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2611DBSL RN65C2611DBSL-ND
Product Name RES 2.61K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers