Vishay Intertechnology, Inc. RES 2.55M OHM 1/2W .1% AXIAL RN65C2554BRSL

Description
RES 2.55Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55M OHM 1/2W .1% AXIAL - RN65C2554BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1/2W .1% AXIAL
RN65C2554BRSL
RES 2.55M OHM 1/2W .1% AXIAL RN65C2554BRSL
RES 2.55Mohm 1/2W .1% AXIAL

RES 2.55Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2554BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2554BRSL-ND
Through Hole Resistors RN65C2554BRSL-ND
2.55 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2554BRSL RN65C2554BRSL-ND
Product Name RES 2.55M OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers