Vishay Intertechnology, Inc. METAL FILM,1/2W,25.5K,.1%,50PPM,BULK RN65C2552BB14

Description
METAL FILM,1/2W,25.5K,.1%, 50PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,25.5K,.1%, 50PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,25.5K,.1%,50PPM,BULK - RN65C2552BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,25.5K,.1%,50PPM,BULK
RN65C2552BB14
METAL FILM,1/2W,25.5K,.1%,50PPM,BULK RN65C2552BB14
METAL FILM,1/2W,25.5K,.1%, 50PPM,BULK

METAL FILM,1/2W,25.5K,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN65C2552BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2552BB14-ND
Through Hole Resistors RN65C2552BB14-ND
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2552BB14 RN65C2552BB14-ND
Product Name METAL FILM,1/2W,25.5K,.1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details