Vishay Intertechnology, Inc. Res Metal Film 24.3K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C2432FB14

Description
Res Metal Film 24.3K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 24.3K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 24.3K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C2432FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.3K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C2432FB14
Res Metal Film 24.3K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C2432FB14
Res Metal Film 24.3K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 24.3K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C2432FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2432FB14-ND
Through Hole Resistors RN65C2432FB14-ND
24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 23C9898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
23C9898
Resistor,metal Film,24.3Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 23C9898
Resistor,Metal Film,24.3KOhms,350WV ,1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,24.3KOhms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2432FB14 RN65C2432FB14-ND 23C9898
Product Name Res Metal Film 24.3K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,24.3Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details