Vishay Intertechnology, Inc. Res Metal Film 240K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C2403DRE6

Description
Res Metal Film 240K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 240K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 240K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C2403DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 240K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C2403DRE6
Res Metal Film 240K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C2403DRE6
Res Metal Film 240K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 240K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C2403DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2403DRE6-ND
Through Hole Resistors RN65C2403DRE6-ND
240 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2403DRE6 RN65C2403DRE6-ND
Product Name Res Metal Film 240K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers