Vishay Intertechnology, Inc. RES 2.37M OHM 1/2W 1% AXIAL RN65C2374FRSL

Description
RES 2.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1/2W 1% AXIAL - RN65C2374FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/2W 1% AXIAL
RN65C2374FRSL
RES 2.37M OHM 1/2W 1% AXIAL RN65C2374FRSL
RES 2.37Mohm 1/2W 1% AXIAL

RES 2.37Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2374FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2374FRSL-ND
Through Hole Resistors RN65C2374FRSL-ND
2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2374FRSL RN65C2374FRSL-ND
Product Name RES 2.37M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details