Vishay Intertechnology, Inc. RES 2.34K OHM 1/2W .1% AXIAL RN65C2341BRSL

Description
RES 2.34Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.34Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.34K OHM 1/2W .1% AXIAL - RN65C2341BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.34K OHM 1/2W .1% AXIAL
RN65C2341BRSL
RES 2.34K OHM 1/2W .1% AXIAL RN65C2341BRSL
RES 2.34Kohm 1/2W .1% AXIAL

RES 2.34Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2341BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2341BRSL-ND
Through Hole Resistors RN65C2341BRSL-ND
2.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2341BRSL RN65C2341BRSL-ND
Product Name RES 2.34K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details