Vishay Intertechnology, Inc. RES 22.1K OHM 1/2W 1% AXIAL RN65C2212FBSL

Description
RES 22.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/2W 1% AXIAL - RN65C2212FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 1% AXIAL
RN65C2212FBSL
RES 22.1K OHM 1/2W 1% AXIAL RN65C2212FBSL
RES 22.1Kohm 1/2W 1% AXIAL

RES 22.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2212FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2212FBSL-ND
Through Hole Resistors RN65C2212FBSL-ND
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2212FBSL RN65C2212FBSL-ND
Product Name RES 22.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details