Vishay Intertechnology, Inc. Through Hole Resistors RN65C2154FRSL

Description
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C2154FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2154FRSL-ND
Through Hole Resistors RN65C2154FRSL-ND
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15M OHM 1/2W 1% AXIAL - RN65C2154FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/2W 1% AXIAL
RN65C2154FRSL
RES 2.15M OHM 1/2W 1% AXIAL RN65C2154FRSL
RES 2.15Mohm 1/2W 1% AXIAL

RES 2.15Mohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C2154FRSL-ND RN65C2154FRSL
Product Name Through Hole Resistors RES 2.15M OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details