Vishay Intertechnology, Inc. Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole RN65C2003FB14

Description
Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole - RN65C2003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
RN65C2003FB14
Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole RN65C2003FB14
Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN65C2003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65C2003FB14-ND
Through Hole Resistors 541-RN65C2003FB14-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 83F1756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
83F1756
Resistor,metal Film,200Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 83F1756
Resistor,Metal Film,200KOhms,350WV, 1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,200KOhms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2003FB14 541-RN65C2003FB14-ND 83F1756
Product Name Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,200Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details