Vishay Intertechnology, Inc. RES 191K OHM 1/2W .1% AXIAL RN65C1913BRSL

Description
RES 191Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/2W .1% AXIAL - RN65C1913BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/2W .1% AXIAL
RN65C1913BRSL
RES 191K OHM 1/2W .1% AXIAL RN65C1913BRSL
RES 191Kohm 1/2W .1% AXIAL

RES 191Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1913BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1913BRSL-ND
Through Hole Resistors RN65C1913BRSL-ND
191 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1913BRSL RN65C1913BRSL-ND
Product Name RES 191K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers