Vishay Intertechnology, Inc. RES 180K OHM 1/2W .1% AXIAL RN65C1803BRSL

Description
RES 180Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W .1% AXIAL - RN65C1803BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W .1% AXIAL
RN65C1803BRSL
RES 180K OHM 1/2W .1% AXIAL RN65C1803BRSL
RES 180Kohm 1/2W .1% AXIAL

RES 180Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1803BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1803BRSL-ND
Through Hole Resistors RN65C1803BRSL-ND
180 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1803BRSL RN65C1803BRSL-ND
Product Name RES 180K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers