Vishay Intertechnology, Inc. Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C1802CRE6

Description
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C1802CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C1802CRE6
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C1802CRE6
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C1802CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1802CRE6-ND
Through Hole Resistors RN65C1802CRE6-ND
18 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1802CRE6 RN65C1802CRE6-ND
Product Name Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details