Vishay Intertechnology, Inc. RES 169 OHM 1/2W .1% AXIAL RN65C1690BRSL

Description
RES 169ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/2W .1% AXIAL - RN65C1690BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W .1% AXIAL
RN65C1690BRSL
RES 169 OHM 1/2W .1% AXIAL RN65C1690BRSL
RES 169ohm 1/2W .1% AXIAL

RES 169ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1690BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1690BRSL-ND
Through Hole Resistors RN65C1690BRSL-ND
169 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1690BRSL RN65C1690BRSL-ND
Product Name RES 169 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details