Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W .5% AXIAL RN65C1501DRSL

Description
RES 1.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W .5% AXIAL - RN65C1501DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W .5% AXIAL
RN65C1501DRSL
RES 1.5K OHM 1/2W .5% AXIAL RN65C1501DRSL
RES 1.5Kohm 1/2W .5% AXIAL

RES 1.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1501DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1501DRSL-ND
Through Hole Resistors RN65C1501DRSL-ND
1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1501DRSL RN65C1501DRSL-ND
Product Name RES 1.5K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details