Vishay Intertechnology, Inc. Through Hole Resistors RN65C1494BBSL

Description
1.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1494BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1494BBSL-ND
Through Hole Resistors RN65C1494BBSL-ND
1.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.49M OHM 1/2W .1% AXIAL - RN65C1494BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.49M OHM 1/2W .1% AXIAL
RN65C1494BBSL
RES 1.49M OHM 1/2W .1% AXIAL RN65C1494BBSL
RES 1.49Mohm 1/2W .1% AXIAL

RES 1.49Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1494BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1494BBSL
Through Hole Resistors RN65C1494BBSL
RES 1.49M OHM 1/2W .1% AXIAL

RES 1.49M OHM 1/2W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1494BBSL-ND RN65C1494BBSL RN65C1494BBSL
Product Name Through Hole Resistors RES 1.49M OHM 1/2W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers