Vishay Intertechnology, Inc. RES 143K OHM 1/2W .5% AXIAL RN65C1433DRE6

Description
RES 143Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/2W .5% AXIAL - RN65C1433DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/2W .5% AXIAL
RN65C1433DRE6
RES 143K OHM 1/2W .5% AXIAL RN65C1433DRE6
RES 143Kohm 1/2W .5% AXIAL

RES 143Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1433DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1433DRE6-ND
Through Hole Resistors RN65C1433DRE6-ND
143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1433DRE6 RN65C1433DRE6-ND
Product Name RES 143K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details