Vishay Intertechnology, Inc. RES 1.37M OHM 1/2W 1% AXIAL RN65C1374FBSL

Description
RES 1.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1/2W 1% AXIAL - RN65C1374FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1/2W 1% AXIAL
RN65C1374FBSL
RES 1.37M OHM 1/2W 1% AXIAL RN65C1374FBSL
RES 1.37Mohm 1/2W 1% AXIAL

RES 1.37Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1374FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1374FBSL-ND
Through Hole Resistors RN65C1374FBSL-ND
1.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C1374FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1374FBSL
Through Hole Resistors RN65C1374FBSL
RES 1.37M OHM 1/2W 1% AXIAL

RES 1.37M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1374FBSL RN65C1374FBSL-ND RN65C1374FBSL
Product Name RES 1.37M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers