Vishay Intertechnology, Inc. RES 1.37K OHM 1/2W 1% AXIAL RN65C1371FBSL

Description
RES 1.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/2W 1% AXIAL - RN65C1371FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/2W 1% AXIAL
RN65C1371FBSL
RES 1.37K OHM 1/2W 1% AXIAL RN65C1371FBSL
RES 1.37Kohm 1/2W 1% AXIAL

RES 1.37Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1371FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1371FBSL-ND
Through Hole Resistors RN65C1371FBSL-ND
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1371FBSL RN65C1371FBSL-ND
Product Name RES 1.37K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details