Vishay Intertechnology, Inc. RES 12.1K OHM 1/2W .1% AXIAL RN65C1212BRSL

Description
RES 12.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/2W .1% AXIAL - RN65C1212BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/2W .1% AXIAL
RN65C1212BRSL
RES 12.1K OHM 1/2W .1% AXIAL RN65C1212BRSL
RES 12.1Kohm 1/2W .1% AXIAL

RES 12.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1212BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1212BRSL-ND
Through Hole Resistors RN65C1212BRSL-ND
12.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1212BRSL RN65C1212BRSL-ND
Product Name RES 12.1K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details