Vishay Intertechnology, Inc. Through Hole Resistors RN65C1184FB14

Description
1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1184FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1184FB14-ND
Through Hole Resistors RN65C1184FB14-ND
1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1.18M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C1184FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.18M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C1184FB14
Res Metal Film 1.18M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1184FB14
Res Metal Film 1.18M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.18M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,1.18Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 74K4102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.18Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
74K4102
Resistor,metal Film,1.18Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 74K4102
Resistor,Metal Film,1.18MOhms,350WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.18MOhms,350WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C1184FB14-ND RN65C1184FB14 74K4102
Product Name Through Hole Resistors Res Metal Film 1.18M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,1.18Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details