Vishay Intertechnology, Inc. RES 113 OHM 1/2W .1% AXIAL RN65C1130BBSL

Description
RES 113ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/2W .1% AXIAL - RN65C1130BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/2W .1% AXIAL
RN65C1130BBSL
RES 113 OHM 1/2W .1% AXIAL RN65C1130BBSL
RES 113ohm 1/2W .1% AXIAL

RES 113ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1130BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1130BBSL-ND
Through Hole Resistors RN65C1130BBSL-ND
113 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1130BBSL RN65C1130BBSL-ND
Product Name RES 113 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details