Vishay Intertechnology, Inc. Res Metal Film 1.09M Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C1094DRE6

Description
Res Metal Film 1.09M Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.09M Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.09M Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C1094DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.09M Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C1094DRE6
Res Metal Film 1.09M Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C1094DRE6
Res Metal Film 1.09M Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.09M Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C1094DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1094DRE6-ND
Through Hole Resistors RN65C1094DRE6-ND
1.09 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.09 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1094DRE6 RN65C1094DRE6-ND
Product Name Res Metal Film 1.09M Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers