Vishay Intertechnology, Inc. Through Hole Resistors RN65C1094DBSL

Description
1.09 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.09 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1094DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1094DBSL-ND
Through Hole Resistors RN65C1094DBSL-ND
1.09 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.09 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.09M OHM 1/2W .5% AXIAL - RN65C1094DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.09M OHM 1/2W .5% AXIAL
RN65C1094DBSL
RES 1.09M OHM 1/2W .5% AXIAL RN65C1094DBSL
RES 1.09Mohm 1/2W .5% AXIAL

RES 1.09Mohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1094DBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1094DBSL
Through Hole Resistors RN65C1094DBSL
RES 1.09M OHM 1/2W .5% AXIAL

RES 1.09M OHM 1/2W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1094DBSL-ND RN65C1094DBSL RN65C1094DBSL
Product Name Through Hole Resistors RES 1.09M OHM 1/2W .5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details