Vishay Intertechnology, Inc. Through Hole Resistors RN65C1054FBSL

Description
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1054FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1054FBSL-ND
Through Hole Resistors RN65C1054FBSL-ND
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.05M OHM 1/2W 1% AXIAL - RN65C1054FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/2W 1% AXIAL
RN65C1054FBSL
RES 1.05M OHM 1/2W 1% AXIAL RN65C1054FBSL
RES 1.05Mohm 1/2W 1% AXIAL

RES 1.05Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1054FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1054FBSL
Through Hole Resistors RN65C1054FBSL
RES 1.05M OHM 1/2W 1% AXIAL

RES 1.05M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1054FBSL-ND RN65C1054FBSL RN65C1054FBSL
Product Name Through Hole Resistors RES 1.05M OHM 1/2W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details