Vishay Intertechnology, Inc. RES 105 OHM 1/2W 1% AXIAL RN65C1050FBSL

Description
RES 105ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/2W 1% AXIAL - RN65C1050FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/2W 1% AXIAL
RN65C1050FBSL
RES 105 OHM 1/2W 1% AXIAL RN65C1050FBSL
RES 105ohm 1/2W 1% AXIAL

RES 105ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1050FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1050FBSL-ND
Through Hole Resistors RN65C1050FBSL-ND
105 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1050FBSL RN65C1050FBSL-ND
Product Name RES 105 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details