Vishay Intertechnology, Inc. RES 102K OHM 1/2W 1% AXIAL RN65C1023FBSL

Description
RES 102Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/2W 1% AXIAL - RN65C1023FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/2W 1% AXIAL
RN65C1023FBSL
RES 102K OHM 1/2W 1% AXIAL RN65C1023FBSL
RES 102Kohm 1/2W 1% AXIAL

RES 102Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1023FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1023FBSL-ND
Through Hole Resistors RN65C1023FBSL-ND
102 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1023FBSL RN65C1023FBSL-ND
Product Name RES 102K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers