Vishay Intertechnology, Inc. RES 9.31K OHM 1/4W 1% AXIAL RN60E9311FRE6

Description
RES 9.31Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/4W 1% AXIAL - RN60E9311FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/4W 1% AXIAL
RN60E9311FRE6
RES 9.31K OHM 1/4W 1% AXIAL RN60E9311FRE6
RES 9.31Kohm 1/4W 1% AXIAL

RES 9.31Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E9311FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E9311FRE6-ND
Through Hole Resistors RN60E9311FRE6-ND
9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E9311FRE6 RN60E9311FRE6-ND
Product Name RES 9.31K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers