Vishay Intertechnology, Inc. RES 90.9 OHM 1/4W 1% AXIAL RN60E90R9FBSL

Description
RES 90.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/4W 1% AXIAL - RN60E90R9FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/4W 1% AXIAL
RN60E90R9FBSL
RES 90.9 OHM 1/4W 1% AXIAL RN60E90R9FBSL
RES 90.9ohm 1/4W 1% AXIAL

RES 90.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E90R9FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E90R9FBSL-ND
Through Hole Resistors RN60E90R9FBSL-ND
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E90R9FBSL RN60E90R9FBSL-ND
Product Name RES 90.9 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers