Vishay Intertechnology, Inc. RES 84.5K OHM 1/4W 1% AXIAL RN60E8452FBSL

Description
RES 84.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/4W 1% AXIAL - RN60E8452FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/4W 1% AXIAL
RN60E8452FBSL
RES 84.5K OHM 1/4W 1% AXIAL RN60E8452FBSL
RES 84.5Kohm 1/4W 1% AXIAL

RES 84.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E8452FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8452FBSL-ND
Through Hole Resistors RN60E8452FBSL-ND
84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E8452FBSL RN60E8452FBSL-ND
Product Name RES 84.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details