Vishay Intertechnology, Inc. RES 7.95K OHM 1/4W .1% AXIAL RN60E7951BRE6

Description
RES 7.95Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.95Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.95K OHM 1/4W .1% AXIAL - RN60E7951BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.95K OHM 1/4W .1% AXIAL
RN60E7951BRE6
RES 7.95K OHM 1/4W .1% AXIAL RN60E7951BRE6
RES 7.95Kohm 1/4W .1% AXIAL

RES 7.95Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E7951BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7951BRE6-ND
Through Hole Resistors RN60E7951BRE6-ND
7.95 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.95 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E7951BRE6 RN60E7951BRE6-ND
Product Name RES 7.95K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7950 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details