Vishay Intertechnology, Inc. RES 698 OHM 1/4W 1% AXIAL RN60E6980FB14

Description
RES 698ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/4W 1% AXIAL - RN60E6980FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/4W 1% AXIAL
RN60E6980FB14
RES 698 OHM 1/4W 1% AXIAL RN60E6980FB14
RES 698ohm 1/4W 1% AXIAL

RES 698ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E6980FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6980FB14-ND
Through Hole Resistors RN60E6980FB14-ND
698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,698Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,698Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3721
Resistor,metal Film,698Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3721
Resistor,Metal Film,698Ohms,300WV,1 +/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,698Ohms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E6980FB14 RN60E6980FB14-ND 59C3721
Product Name RES 698 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,698Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details