Vishay Intertechnology, Inc. RES 681K OHM 1/4W 1% AXIAL RN60E6813FBSL

Description
RES 681Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/4W 1% AXIAL - RN60E6813FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/4W 1% AXIAL
RN60E6813FBSL
RES 681K OHM 1/4W 1% AXIAL RN60E6813FBSL
RES 681Kohm 1/4W 1% AXIAL

RES 681Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E6813FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6813FBSL-ND
Through Hole Resistors RN60E6813FBSL-ND
681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E6813FBSL RN60E6813FBSL-ND
Product Name RES 681K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers