Vishay Intertechnology, Inc. Res Metal Film 649K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E6493FRE6

Description
Res Metal Film 649K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 649K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 649K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E6493FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 649K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E6493FRE6
Res Metal Film 649K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E6493FRE6
Res Metal Film 649K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 649K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E6493FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6493FRE6-ND
Through Hole Resistors RN60E6493FRE6-ND
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C3689
Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C3689
Resistor,Metal Film,649KOhms,300WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,649KOhms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E6493FRE6 RN60E6493FRE6-ND 59C3689
Product Name Res Metal Film 649K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details