Vishay Intertechnology, Inc. RES 63.4 OHM 1/4W 1% AXIAL RN60E63R4FB14

Description
RES 63.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/4W 1% AXIAL - RN60E63R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/4W 1% AXIAL
RN60E63R4FB14
RES 63.4 OHM 1/4W 1% AXIAL RN60E63R4FB14
RES 63.4ohm 1/4W 1% AXIAL

RES 63.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E63R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E63R4FB14-ND
Through Hole Resistors RN60E63R4FB14-ND
63.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E63R4FB14 RN60E63R4FB14-ND
Product Name RES 63.4 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers