Vishay Intertechnology, Inc. RES 604 OHM 1/4W 1% AXIAL RN60E6040FB14

Description
RES 604ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/4W 1% AXIAL - RN60E6040FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/4W 1% AXIAL
RN60E6040FB14
RES 604 OHM 1/4W 1% AXIAL RN60E6040FB14
RES 604ohm 1/4W 1% AXIAL

RES 604ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E6040FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6040FB14-ND
Through Hole Resistors RN60E6040FB14-ND
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,604Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3643
Resistor,metal Film,604Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3643
Resistor,Metal Film,604Ohms,300WV,1 +/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,604Ohms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E6040FB14 RN60E6040FB14-ND 59C3643
Product Name RES 604 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,604Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details