Vishay Intertechnology, Inc. RES 59K OHM 1/4W .5% AXIAL RN60E5902DRSL

Description
RES 59Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/4W .5% AXIAL - RN60E5902DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/4W .5% AXIAL
RN60E5902DRSL
RES 59K OHM 1/4W .5% AXIAL RN60E5902DRSL
RES 59Kohm 1/4W .5% AXIAL

RES 59Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E5902DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E5902DRSL-ND
Through Hole Resistors RN60E5902DRSL-ND
59 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E5902DRSL RN60E5902DRSL-ND
Product Name RES 59K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details