Vishay Intertechnology, Inc. RES 5.6K OHM 1/4W .5% AXIAL RN60E5601DRE6

Description
RES 5.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/4W .5% AXIAL - RN60E5601DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/4W .5% AXIAL
RN60E5601DRE6
RES 5.6K OHM 1/4W .5% AXIAL RN60E5601DRE6
RES 5.6Kohm 1/4W .5% AXIAL

RES 5.6Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E5601DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E5601DRE6-ND
Through Hole Resistors RN60E5601DRE6-ND
5.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E5601DRE6 RN60E5601DRE6-ND
Product Name RES 5.6K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details