Vishay Intertechnology, Inc. Res Metal Film 54.2 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E54R2BB14

Description
Res Metal Film 54.2 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 54.2 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 54.2 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E54R2BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 54.2 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E54R2BB14
Res Metal Film 54.2 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E54R2BB14
Res Metal Film 54.2 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 54.2 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E54R2BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E54R2BB14-ND
Through Hole Resistors RN60E54R2BB14-ND
54.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E54R2BB14 RN60E54R2BB14-ND
Product Name Res Metal Film 54.2 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details