Vishay Intertechnology, Inc. Through Hole Resistors RN60E5303BRE6

Description
530 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
530 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E5303BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E5303BRE6-ND
Through Hole Resistors RN60E5303BRE6-ND
530 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

530 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 530K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E5303BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 530K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E5303BRE6
Res Metal Film 530K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E5303BRE6
Res Metal Film 530K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 530K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60E5303BRE6-ND RN60E5303BRE6
Product Name Through Hole Resistors Res Metal Film 530K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers